Res Wirewound 550m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
550 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .55 10% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW010R5500KE12 | CW010R5500KE12-ND | 3110-CW010R5500KE12 |
| Product Name | Res Wirewound 550m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts |