DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
420
421
422
423
424
425
426
427
428
429
430
431
432
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.3 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 1.6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.6 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.6 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 1.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.8 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 1.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 10 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 10 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 10 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 11 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 11 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 11 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 110 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 12 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 12 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 12 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 12 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 12.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 120 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 120 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 125 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 13 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 13 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 13 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 130 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 15 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 15 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 150 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 16 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 16 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 160 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 18 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 2.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.2 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 2.4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.4 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.7 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.7 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 20 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 20 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 20 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 200 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 22 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 22 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 22 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 220 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 225 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 24 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 24 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 240 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 25 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 250 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 27 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 27 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 27 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 3.3 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.3 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.6 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.6 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 3.9 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.9 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.9 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 30 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 30 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 30 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 300 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 33 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 35 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 350 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 36 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 36 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 360 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 39 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 39 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 39 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 390 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 390 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 4.3 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.3 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 4.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.7 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.7 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 40 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 400 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 43 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 43 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 430 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 47 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 470 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 5.1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.1 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 5.6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.6 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.6 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 50 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 500 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 51 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 51 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 510 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 56 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 56 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 56 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 560 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 560 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.2 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 6.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 600 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 62 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 62 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 620 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 68 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 680 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 680 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 75 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 750 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 8.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 800 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 82 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 900 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 910 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 910 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| CAP | |
| CW-2B 1 5% E12 E3 | |
| CW-2B 1.2K 5% B12 | |
| CW-2B 1.5 5% B12 | |
| CW-2B 1.5K 5% E12 E3 | |
| CW-2B 10 5% E12 E3 | |
| CW-2B 100 5% E12 E3 | |
| CW-2B 10K 5% E12 E3 | |
| CW-2B 12 5% B12 | |
| CW-2B 12.5K 5% B12 | |
| CW-2B 12K 5% B12 | |
| CW-2B 130 5% E12 E3 | |
| CW-2B 150 5% E12 E3 | |
| CW-2B 1K 5% E12 E3 | |
| CW-2B 2 5% E12 E3 | |
| CW-2B 2.2K 5% B12 | |
| CW-2B 2.5K 5% B12 | |
| CW-2B 2.7 5% B12 | |
| CW-2B 20 5% B12 | |
| CW-2B 200 5% B12 | |
| CW-2B 220 5% B12 | |
| CW-2B 270 5% E12 E3 | |
| CW-2B 3 5% E12 E3 | |
| CW-2B 3.3 5% E12 E3 | |
| CW-2B 3.3K 5% E12 E3 | |
| CW-2B 30 5% E12 E3 | |
| CW-2B 300 5% E12 E3 | |
| CW-2B 33 5% E12 E3 | |
| CW-2B 390 5% E12 E3 | |
| CW-2B 4 5% E12 E3 | |
| CW-2B 4.7K 5% E12 E3 | |
| CW-2B 470 5% B12 | |
| CW-2B 470 5% E12 E3 | |
| CW-2B 5 5% E12 E3 | |
| CW-2B 5.6K 5% B12 | |
| CW-2B 50 5% E12 E3 | |
| CW-2B 51 5% S73 | |
| CW-2B 510 5% S70 | |
| CW-2B 560 5% E12 E3 | |
| CW-2B 5K 5% B12 | |
| CW-2B 6 5% E12 E3 | |
| CW-2B 6.8 5% S70 | |
| CW-2B 6.8K 5% B12 | |
| CW-2B 6.8K 5% E12 E3 | |
| CW-2B 68 5% E12 E3 | |
| CW-2B 680 5% B12 | |
| CW-2B 750 5% B12 | |
| CW-2B 8.2K 5% E12 E3 | |
| CW-2B 800 5% B12 | |
| CW-2B 820 5% E12 E3 | |
| CW-2B-13 3.3K 5% E70 E3 | |
| RES 1.5K OHM 3.75W 5% AXIAL | |
| RES 220 OHM 3.75W 5% AXIAL | |
| RES 27 OHM 3.75W 5% AXIAL | |
| RES 400 OHM 3.75W 5% AXIAL | |
| RES 470 OHM 3.75W 5% AXIAL | |
| RES 500 OHM 3.75W 5% AXIAL | |
| RES 7K OHM 3.75W 5% AXIAL | |
| RES 82 OHM 3.75W 5% AXIAL |
| << Prev | Next >> |