Vishay Intertechnology, Inc. Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01091R00KE123

Description
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01091R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01091R00KE123
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01091R00KE123
Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01091R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01091R00KE123-ND
Through Hole Resistors CW01091R00KE123-ND
91 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

91 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 91 10% E12 E3 Vishay - 70P5713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 91 10% E12 E3 Vishay
70P5713
Cw-10-3 91 10% E12 E3 Vishay 70P5713
CW-10-3 91 10% e12 E3

CW-10-3 91 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01091R00KE123 CW01091R00KE123-ND 70P5713
Product Name Res Wirewound 91 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 91 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details