Vishay Precision Group Wirewound Resistors CW0109K000JE73

Description
CW-10 9K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 9K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0109K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K000JE73
Wirewound Resistors 3110-CW0109K000JE73
CW-10 9K 5% E73 e3

CW-10 9K 5% E73 e3

Supplier's Site Datasheet
CW0109K000JE73 - CW0109K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0109K000JE73
CW0109K000JE73
CW0109K000JE73 CW0109K000JE73
CW0109K000JE73

CW0109K000JE73

Supplier's Site
Through Hole Resistors - CW0109K000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000JE73-ND
Through Hole Resistors CW0109K000JE73-ND
9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 9Kohm, 10W, 5%; Resistance Vishay - 65K3687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 9Kohm, 10W, 5%; Resistance Vishay
65K3687
Wirewound Resistor, 9Kohm, 10W, 5%; Resistance Vishay 65K3687
WIREWOUND RESISTOR, 9KOHM, 10W, 5%; Resistance:9kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 9KOHM, 10W, 5%; Resistance:9kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0109K000JE73 CW0109K000JE73 CW0109K000JE73-ND 65K3687
Product Name Wirewound Resistors CW0109K000JE73 Through Hole Resistors Wirewound Resistor, 9Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 9000 ohms 9000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers