Vishay Intertechnology, Inc. Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0109R000KE733

Description
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0109R000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0109R000KE733
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0109R000KE733
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0109R000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R000KE733-ND
Through Hole Resistors CW0109R000KE733-ND
9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9 10% E73 E3 Vishay - 70P5667 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9 10% E73 E3 Vishay
70P5667
Cw-10-3 9 10% E73 E3 Vishay 70P5667
CW-10-3 9 10% E73 e3

CW-10-3 9 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R000KE733 CW0109R000KE733-ND 70P5667
Product Name Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 9 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details