Vishay Intertechnology, Inc. Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0109K000KB12

Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0109K000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0109K000KB12
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0109K000KB12
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0109K000KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K000KB12
Wirewound Resistors 3110-CW0109K000KB12
CW-10 9K 10% B12

CW-10 9K 10% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0109K000KB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000KB12-ND
Through Hole Resistors CW0109K000KB12-ND
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0109K000KB12 3110-CW0109K000KB12 CW0109K000KB12-ND
Product Name Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR39JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details