100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .1ohm 13W 10% WW AXIAL
RES,Metal Alloy,0.1Ohms,10+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R1000KS73-ND | CW010R1000KS73 | 3110-CW010R1000KS73 | 43C8479 |
| Product Name | Through Hole Resistors | RES .1 OHM 13W 10% WW AXIAL | Wirewound Resistors | Res,metal Alloy,0.1Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |