RES .5ohm 13W 10% WW AXIAL
500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 0.5 OHM 13W 10% AXIAL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R5000KB12 | CW010R5000KB12-ND | 3110-CW010R5000KB12 | CW010R5000KB12 |
| Product Name | RES .5 OHM 13W 10% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts | 13 watts | |
| Configuration | Single Resistor |