Vishay Intertechnology, Inc. Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1600JE733

Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1600JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1600JE733
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1600JE733
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1600JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600JE733-ND
Through Hole Resistors CW010R1600JE733-ND
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R1600JE733 CW010R1600JE733-ND
Product Name Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers