Vishay Intertechnology, Inc. RES .6 OHM 13W 5% WW AXIAL CW010R6000JE733

Description
RES .6ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .6ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .6 OHM 13W 5% WW AXIAL - CW010R6000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .6 OHM 13W 5% WW AXIAL
CW010R6000JE733
RES .6 OHM 13W 5% WW AXIAL CW010R6000JE733
RES .6ohm 13W 5% WW AXIAL

RES .6ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000JE733-ND
Through Hole Resistors CW010R6000JE733-ND
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .6 5% E73 E3 Vishay - 70P3472 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .6 5% E73 E3 Vishay
70P3472
Cw-10-3 .6 5% E73 E3 Vishay 70P3472
CW-10-3 .6 5% E73 e3

CW-10-3 .6 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6000JE733 CW010R6000JE733-ND 70P3472
Product Name RES .6 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .6 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6000 ohms 0.6000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details