Vishay Intertechnology, Inc. Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1100JE123

Description
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1100JE123
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1100JE123
Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1100JE123-ND
Through Hole Resistors CW010R1100JE123-ND
110 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .11 5% E12 E3 Vishay - 70P3233 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .11 5% E12 E3 Vishay
70P3233
Cw-10-3 .11 5% E12 E3 Vishay 70P3233
CW-10-3 .11 5% e12 E3

CW-10-3 .11 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1100JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1100JE123
Through Hole Resistors CW010R1100JE123
RES 0.11 OHM 13W 5% AXIAL

RES 0.11 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1100JE123 CW010R1100JE123-ND 70P3233 CW010R1100JE123
Product Name Res Wirewound 110m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .11 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details