Vishay Intertechnology, Inc. RES .5 OHM 13W 10% WW AXIAL CW010R5000KE12

Description
RES .5ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .5ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 13W 10% WW AXIAL - CW010R5000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 13W 10% WW AXIAL
CW010R5000KE12
RES .5 OHM 13W 10% WW AXIAL CW010R5000KE12
RES .5ohm 13W 10% WW AXIAL

RES .5ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010R5000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R5000KE12
Wirewound Resistors 3110-CW010R5000KE12
CW-10 .5 10% E12 e3

CW-10 .5 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R5000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000KE12-ND
Through Hole Resistors CW010R5000KE12-ND
500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010R5000KE12 3110-CW010R5000KE12 CW010R5000KE12-ND
Product Name RES .5 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details