Vishay Intertechnology, Inc. Wirewound Resistors CW010R2700KE73

Description
CW-10 .27 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .27 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R2700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R2700KE73
Wirewound Resistors 3110-CW010R2700KE73
CW-10 .27 10% E73 e3

CW-10 .27 10% E73 e3

Supplier's Site Datasheet
RES .27 OHM 13W 10% WW AXIAL - CW010R2700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 13W 10% WW AXIAL
CW010R2700KE73
RES .27 OHM 13W 10% WW AXIAL CW010R2700KE73
RES .27ohm 13W 10% WW AXIAL

RES .27ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2700KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2700KE73-ND
Through Hole Resistors CW010R2700KE73-ND
270 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .27 10% E73 E3 Vishay - 70P3349 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .27 10% E73 E3 Vishay
70P3349
Cw-10 .27 10% E73 E3 Vishay 70P3349
CW-10 .27 10% E73 e3

CW-10 .27 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R2700KE73 CW010R2700KE73 CW010R2700KE73-ND 70P3349
Product Name Wirewound Resistors RES .27 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 .27 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details