Vishay Intertechnology, Inc. Through Hole Resistors CW010R4700HS73

Description
470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4700HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700HS73-ND
Through Hole Resistors CW010R4700HS73-ND
470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .47 OHM 3% SILICONE WW - CW010R4700HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 3% SILICONE WW
CW010R4700HS73
RES .47 OHM 3% SILICONE WW CW010R4700HS73
RES .47ohm 3% SILICONE WW

RES .47ohm 3% SILICONE WW

Supplier's Site
Res,metal Alloy,0.47Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay - 23M4084 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.47Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay
23M4084
Res,metal Alloy,0.47Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay 23M4084
RES,Metal Alloy,0.47Ohms,3+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.47Ohms,3+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4700HS73-ND CW010R4700HS73 23M4084
Product Name Through Hole Resistors RES .47 OHM 3% SILICONE WW Res,metal Alloy,0.47Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers