Vishay Intertechnology, Inc. Wirewound Resistors CW010R6200KE12

Description
CW-10 .62 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .62 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R6200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6200KE12
Wirewound Resistors 3110-CW010R6200KE12
CW-10 .62 10% E12 e3

CW-10 .62 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R6200KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6200KE12-ND
Through Hole Resistors CW010R6200KE12-ND
620 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .62 OHM 13W 10% WW AXIAL - CW010R6200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 13W 10% WW AXIAL
CW010R6200KE12
RES .62 OHM 13W 10% WW AXIAL CW010R6200KE12
RES .62ohm 13W 10% WW AXIAL

RES .62ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 .62 10% E12 E3 Vishay - 70P3489 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .62 10% E12 E3 Vishay
70P3489
Cw-10 .62 10% E12 E3 Vishay 70P3489
CW-10 .62 10% e12 E3

CW-10 .62 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R6200KE12 CW010R6200KE12-ND CW010R6200KE12 70P3489
Product Name Wirewound Resistors Through Hole Resistors RES .62 OHM 13W 10% WW AXIAL Cw-10 .62 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details