Vishay Intertechnology, Inc. Through Hole Resistors CW010R4700KE123

Description
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4700KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700KE123-ND
Through Hole Resistors CW010R4700KE123-ND
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .47 OHM 13W 10% WW AXIAL - CW010R4700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 13W 10% WW AXIAL
CW010R4700KE123
RES .47 OHM 13W 10% WW AXIAL CW010R4700KE123
RES .47ohm 13W 10% WW AXIAL

RES .47ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 .47 10% E12 E3 Vishay - 70P3435 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .47 10% E12 E3 Vishay
70P3435
Cw-10-3 .47 10% E12 E3 Vishay 70P3435
CW-10-3 .47 10% e12 E3

CW-10-3 .47 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4700KE123-ND CW010R4700KE123 70P3435
Product Name Through Hole Resistors RES .47 OHM 13W 10% WW AXIAL Cw-10-3 .47 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details