Res Wirewound 750m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW-10 .75 10% E73 e3
750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R7500KE73 | 3110-CW010R7500KE73 | CW010R7500KE73-ND |
| Product Name | Res Wirewound 750m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts |