Vishay Intertechnology, Inc. Through Hole Resistors CW010R1500KE123

Description
150 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1500KE123-ND
Through Hole Resistors CW010R1500KE123-ND
150 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1500KE123
Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1500KE123
Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .15 10% E12 E3 Vishay - 70P3277 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .15 10% E12 E3 Vishay
70P3277
Cw-10-3 .15 10% E12 E3 Vishay 70P3277
CW-10-3 .15 10% e12 E3

CW-10-3 .15 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1500KE123-ND CW010R1500KE123 70P3277
Product Name Through Hole Resistors Res Wirewound 150m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .15 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers