Vishay Intertechnology, Inc. Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4300KE733

Description
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R4300KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R4300KE733
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4300KE733
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R4300KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300KE733-ND
Through Hole Resistors CW010R4300KE733-ND
430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .43 10% E73 E3 Vishay - 70P3421 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .43 10% E73 E3 Vishay
70P3421
Cw-10-3 .43 10% E73 E3 Vishay 70P3421
CW-10-3 .43 10% E73 e3

CW-10-3 .43 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4300KE733 CW010R4300KE733-ND 70P3421
Product Name Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .43 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details