Vishay Intertechnology, Inc. Through Hole Resistors CW0109K100JE73

Description
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109K100JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K100JE73-ND
Through Hole Resistors CW0109K100JE73-ND
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0109K100JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K100JE73
Wirewound Resistors 3110-CW0109K100JE73
CW-10 9.1K 5% E73 e3

CW-10 9.1K 5% E73 e3

Supplier's Site Datasheet
RES 9.1K OHM 13W 5% WW AXIAL - CW0109K100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 13W 5% WW AXIAL
CW0109K100JE73
RES 9.1K OHM 13W 5% WW AXIAL CW0109K100JE73
RES 9.1Kohm 13W 5% WW AXIAL

RES 9.1Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 9.1K 5% E73 E3 Vishay - 70P5654 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.1K 5% E73 E3 Vishay
70P5654
Cw-10 9.1K 5% E73 E3 Vishay 70P5654
CW-10 9.1K 5% E73 e3

CW-10 9.1K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0109K100JE73-ND 3110-CW0109K100JE73 CW0109K100JE73 70P5654
Product Name Through Hole Resistors Wirewound Resistors RES 9.1K OHM 13W 5% WW AXIAL Cw-10 9.1K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details