Vishay Intertechnology, Inc. RES .75 OHM 13W 5% WW AXIAL CW010R7500JE123

Description
RES .75ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 13W 5% WW AXIAL - CW010R7500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 13W 5% WW AXIAL
CW010R7500JE123
RES .75 OHM 13W 5% WW AXIAL CW010R7500JE123
RES .75ohm 13W 5% WW AXIAL

RES .75ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R7500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7500JE123-ND
Through Hole Resistors CW010R7500JE123-ND
750 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .75 5% E12 E3 Vishay - 70P3510 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .75 5% E12 E3 Vishay
70P3510
Cw-10-3 .75 5% E12 E3 Vishay 70P3510
CW-10-3 .75 5% e12 E3

CW-10-3 .75 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R7500JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R7500JE123
Through Hole Resistors CW010R7500JE123
RES 0.75 OHM 13W 5% AXIAL

RES 0.75 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R7500JE123 CW010R7500JE123-ND 70P3510 CW010R7500JE123
Product Name RES .75 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .75 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details