Vishay Intertechnology, Inc. Wirewound Resistors CW010R6800KE12

Description
CW-10 .68 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .68 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R6800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6800KE12
Wirewound Resistors 3110-CW010R6800KE12
CW-10 .68 10% E12 e3

CW-10 .68 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R6800KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800KE12-ND
Through Hole Resistors CW010R6800KE12-ND
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R6800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R6800KE12
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6800KE12
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .68 10% E12 E3 Vishay - 70P3497 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .68 10% E12 E3 Vishay
70P3497
Cw-10 .68 10% E12 E3 Vishay 70P3497
CW-10 .68 10% e12 E3

CW-10 .68 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R6800KE12 CW010R6800KE12-ND CW010R6800KE12 70P3497
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .68 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers