Vishay Intertechnology, Inc. Through Hole Resistors CW010R5600JE12

Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R5600JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600JE12-ND
Through Hole Resistors CW010R5600JE12-ND
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R5600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R5600JE12
Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R5600JE12
Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .56 5% E12 E3 Vishay - 70P3461 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .56 5% E12 E3 Vishay
70P3461
Cw-10 .56 5% E12 E3 Vishay 70P3461
CW-10 .56 5% e12 E3

CW-10 .56 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R5600JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5600JE12
Through Hole Resistors CW010R5600JE12
RES 0.56 OHM 13W 5% AXIAL

RES 0.56 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R5600JE12-ND CW010R5600JE12 70P3461 CW010R5600JE12
Product Name Through Hole Resistors Res Wirewound 560m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .56 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details