Vishay Intertechnology, Inc. Through Hole Resistors CW010R3160JE12

Description
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3160JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3160JE12-ND
Through Hole Resistors CW010R3160JE12-ND
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3160JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3160JE12
Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3160JE12
Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .316 5% E12 E3 Vishay - 70P3375 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .316 5% E12 E3 Vishay
70P3375
Cw-10 .316 5% E12 E3 Vishay 70P3375
CW-10 .316 5% e12 E3

CW-10 .316 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R3160JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3160JE12
Through Hole Resistors CW010R3160JE12
RES 0.316 OHM 13W 5% AXIAL

RES 0.316 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3160JE12-ND CW010R3160JE12 70P3375 CW010R3160JE12
Product Name Through Hole Resistors Res Wirewound 316m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .316 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details