Vishay Intertechnology, Inc. Through Hole Resistors CW010R3000JE733

Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000JE733-ND
Through Hole Resistors CW010R3000JE733-ND
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .3 OHM 13W 5% WW AXIAL - CW010R3000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 13W 5% WW AXIAL
CW010R3000JE733
RES .3 OHM 13W 5% WW AXIAL CW010R3000JE733
RES .3ohm 13W 5% WW AXIAL

RES .3ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 .3 5% E73 E3 Vishay - 70P3362 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .3 5% E73 E3 Vishay
70P3362
Cw-10-3 .3 5% E73 E3 Vishay 70P3362
CW-10-3 .3 5% E73 e3

CW-10-3 .3 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3000JE733-ND CW010R3000JE733 70P3362
Product Name Through Hole Resistors RES .3 OHM 13W 5% WW AXIAL Cw-10-3 .3 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers