Vishay Intertechnology, Inc. RES 95.2K OHM 13W 10% WW AXIAL CW01095K20KE123

Description
RES 95.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 95.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.2K OHM 13W 10% WW AXIAL - CW01095K20KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.2K OHM 13W 10% WW AXIAL
CW01095K20KE123
RES 95.2K OHM 13W 10% WW AXIAL CW01095K20KE123
RES 95.2Kohm 13W 10% WW AXIAL

RES 95.2Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01095K20KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01095K20KE123-ND
Through Hole Resistors CW01095K20KE123-ND
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 95.2K 10% E12 E3 Vishay - 70P5729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 95.2K 10% E12 E3 Vishay
70P5729
Cw-10-3 95.2K 10% E12 E3 Vishay 70P5729
CW-10-3 95.2K 10% e12 E3

CW-10-3 95.2K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01095K20KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01095K20KE123
Through Hole Resistors CW01095K20KE123
RES 95.2K OHM 13W 10% AXIAL

RES 95.2K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01095K20KE123 CW01095K20KE123-ND 70P5729 CW01095K20KE123
Product Name RES 95.2K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 95.2K 10% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 95200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details