The CW01091K00JB12 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C and can operate within a resistance range of 0.1 to 167 kΩ, with tolerances available at ±5% and ±10%. The resistor is constructed with a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It is suitable for use in environments with operating temperatures ranging from -65 °C to +350 °C, depending on the characteristic selected. The dielectric withstanding voltage is rated at 1000 V AC, ensuring robust performance under various conditions. The CW01091K00JB12 is also compliant with RoHS standards, making it a suitable choice for environmentally conscious projects.
Res Wirewound 91K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
91 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,91KOhms,5+/-% Tol,-30,30ppm-TC
RES 91K OHM 13W 5% AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01091K00JB12 | CW01091K00JB12 | CW01091K00JB12-ND | 43C8887 | CW01091K00JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 91K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Res,metal Alloy,91Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay | Through Hole Resistors |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 91000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |