Vishay Intertechnology, Inc. Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1600JB12

Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1600JB12
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1600JB12
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1600JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600JB12-ND
Through Hole Resistors CW010R1600JB12-ND
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8480 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8480
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8480
RES,Metal Alloy,0.16Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.16Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R1600JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1600JB12
Through Hole Resistors CW010R1600JB12
RES 0.16 OHM 13W 5% AXIAL

RES 0.16 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1600JB12 CW010R1600JB12-ND 43C8480 CW010R1600JB12
Product Name Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound MetalAlloy Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details