Resistor-Fixed-Singl
110 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R1100JE73 | CW010R1100JE73-ND | 70P3234 |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors | Cw-10 .11 5% E73 E3 Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Resistance Range | 0.1100 ohms |