Vishay Intertechnology, Inc. RES .13 OHM 13W 5% WW AXIAL CW010R1300JE73

Description
RES .13ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 13W 5% WW AXIAL - CW010R1300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 13W 5% WW AXIAL
CW010R1300JE73
RES .13 OHM 13W 5% WW AXIAL CW010R1300JE73
RES .13ohm 13W 5% WW AXIAL

RES .13ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1300JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1300JE73-ND
Through Hole Resistors CW010R1300JE73-ND
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .13 5% E73 E3 Vishay - 70P3258 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .13 5% E73 E3 Vishay
70P3258
Cw-10 .13 5% E73 E3 Vishay 70P3258
CW-10 .13 5% E73 e3

CW-10 .13 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1300JE73 CW010R1300JE73-ND 70P3258
Product Name RES .13 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .13 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers