Vishay Intertechnology, Inc. Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R5600KE12

Description
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R5600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R5600KE12
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R5600KE12
Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R5600KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600KE12-ND
Through Hole Resistors CW010R5600KE12-ND
560 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R5600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R5600KE12
Wirewound Resistors 3110-CW010R5600KE12
CW-10 .56 10% E12 e3

CW-10 .56 10% E12 e3

Supplier's Site Datasheet
Cw-10 .56 10% E12 E3 Vishay - 70P3465 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .56 10% E12 E3 Vishay
70P3465
Cw-10 .56 10% E12 E3 Vishay 70P3465
CW-10 .56 10% e12 E3

CW-10 .56 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010R5600KE12 CW010R5600KE12-ND 3110-CW010R5600KE12 70P3465
Product Name Res Wirewound 560m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 .56 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details