Vishay Intertechnology, Inc. RES .56 OHM 13W 10% WW AXIAL CW010R5600KE73

Description
RES .56ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .56ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .56 OHM 13W 10% WW AXIAL - CW010R5600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 13W 10% WW AXIAL
CW010R5600KE73
RES .56 OHM 13W 10% WW AXIAL CW010R5600KE73
RES .56ohm 13W 10% WW AXIAL

RES .56ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010R5600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R5600KE73
Wirewound Resistors 3110-CW010R5600KE73
CW-10 .56 10% E73 e3

CW-10 .56 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R5600KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600KE73-ND
Through Hole Resistors CW010R5600KE73-ND
560 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010R5600KE73 3110-CW010R5600KE73 CW010R5600KE73-ND
Product Name RES .56 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details