Vishay Intertechnology, Inc. Through Hole Resistors CW010R7100KE123

Description
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R7100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7100KE123-ND
Through Hole Resistors CW010R7100KE123-ND
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R7100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R7100KE123
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R7100KE123
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .71 10% E12 E3 Vishay - 70P3506 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .71 10% E12 E3 Vishay
70P3506
Cw-10-3 .71 10% E12 E3 Vishay 70P3506
CW-10-3 .71 10% e12 E3

CW-10-3 .71 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R7100KE123-ND CW010R7100KE123 70P3506
Product Name Through Hole Resistors Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .71 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.7100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details