Vishay Intertechnology, Inc. Wirewound Resistors CW010R2000KE12

Description
CW-10 .2 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R2000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R2000KE12
Wirewound Resistors 3110-CW010R2000KE12
CW-10 .2 10% E12 e3

CW-10 .2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2000KE12
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2000KE12
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000KE12-ND
Through Hole Resistors CW010R2000KE12-ND
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .2 10% E12 E3 Vishay - 70P3307 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .2 10% E12 E3 Vishay
70P3307
Cw-10 .2 10% E12 E3 Vishay 70P3307
CW-10 .2 10% e12 E3

CW-10 .2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R2000KE12 CW010R2000KE12 CW010R2000KE12-ND 70P3307
Product Name Wirewound Resistors Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .2 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details