Vishay Intertechnology, Inc. Through Hole Resistors CW010R8200JB12

Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R8200JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200JB12-ND
Through Hole Resistors CW010R8200JB12-ND
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .82 OHM 13W 5% WW AXIAL - CW010R8200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 5% WW AXIAL
CW010R8200JB12
RES .82 OHM 13W 5% WW AXIAL CW010R8200JB12
RES .82ohm 13W 5% WW AXIAL

RES .82ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8200JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R8200JB12
Through Hole Resistors CW010R8200JB12
RES 0.82 OHM 13W 5% AXIAL

RES 0.82 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R8200JB12-ND CW010R8200JB12 CW010R8200JB12
Product Name Through Hole Resistors RES .82 OHM 13W 5% WW AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details