Vishay Intertechnology, Inc. Through Hole Resistors CW010R4000JS73

Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4000JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4000JS73-ND
Through Hole Resistors CW010R4000JS73-ND
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .4 OHM 13W 5% WW AXIAL - CW010R4000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .4 OHM 13W 5% WW AXIAL
CW010R4000JS73
RES .4 OHM 13W 5% WW AXIAL CW010R4000JS73
RES .4ohm 13W 5% WW AXIAL

RES .4ohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 0.4 Ohm, 5% Vishay - 43C8488 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 0.4 Ohm, 5% Vishay
43C8488
Cw, 1.781 X 0.375, 0.4 Ohm, 5% Vishay 43C8488
CW, 1.781 x 0.375", 0.4 Ohm, 5%

CW, 1.781 x 0.375", 0.4 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4000JS73-ND CW010R4000JS73 43C8488
Product Name Through Hole Resistors RES .4 OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 0.4 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details