Vishay Intertechnology, Inc. Through Hole Resistors CW010R3100JE12

Description
310 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
310 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3100JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3100JE12-ND
Through Hole Resistors CW010R3100JE12-ND
310 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .31 OHM 13W 5% WW AXIAL - CW010R3100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .31 OHM 13W 5% WW AXIAL
CW010R3100JE12
RES .31 OHM 13W 5% WW AXIAL CW010R3100JE12
RES .31ohm 13W 5% WW AXIAL

RES .31ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R3100JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3100JE12
Through Hole Resistors CW010R3100JE12
RES 0.31 OHM 13W 5% AXIAL

RES 0.31 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R3100JE12-ND CW010R3100JE12 CW010R3100JE12
Product Name Through Hole Resistors RES .31 OHM 13W 5% WW AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.3100 ohms 0.3100 ohms 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details