Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2500JE12

Description
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2500JE12
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2500JE12
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500JE12-ND
Through Hole Resistors CW010R2500JE12-ND
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R2500JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2500JE12
Through Hole Resistors CW010R2500JE12
RES 0.25 OHM 13W 5% AXIAL

RES 0.25 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .25 5% E12 E3 Vishay - 70P3335 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .25 5% E12 E3 Vishay
70P3335
Cw-10 .25 5% E12 E3 Vishay 70P3335
CW-10 .25 5% e12 E3

CW-10 .25 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2500JE12 CW010R2500JE12-ND CW010R2500JE12 70P3335
Product Name Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10 .25 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers