Rochester Electronics Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.0 A, 10 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 100 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 100 V, Schottky Rectifier | |
| 1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage | |
| 1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A | |
| 1.0 A, 20 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 23 V, Low VF Schottky Diode | |
| 1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A | |
| 1.0 A, 30 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 40 V, Schottky Barrier Diode Schottky Barrier Diode, 1 A, 40 V | |
| 1.0 A, 40 V, Schottky Power Rectifier, Surface Mount | |
| 1.0 A, 40 V, Schottky Rectifier Low Leakage | |
| 1.0 A, 50 V, Schottky Barrier Rectifier | |
| 1.0 A, 60 V, Schottky Barrier Rectifier | |
| 10 A Schottky Barrier Rectifiers | |
| 10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode | |
| 100 mA, 30 V, Low IR Schottky Diode | |
| 100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode | |
| 100 mA, 30 V, Schottky Barrier Diode, Low IR | |
| 100 mA, 7 V, Schottky Diode, Dual Isolated | |
| 100 V, 10 A H-Series Schottky Rectifier | |
| 100 V, 20 A Schottky Rectifier | |
| 12 A, 40 V Schottky Power Rectifier in SO-8FL 12A 40V Schottky Diode | |
| 12 A, 60 V Trench Schottky Rectifier in TO277 package | |
| 1200 V Silicion Carbide Schottky diode | |
| 15 A, 60 V Trench Schottky Rectifier in TO-277 package | |
| 15 V, 25 A Schottky Rectifier | |
| 150 V, 20 A H-Series Dual Schottky Rectifier | |
| 150 V, 30 A H-Series Dual Schottky Rectifier | |
| 15V 30mA low Vf SC-88 Schottky Diode | |
| 16 Ampere Schottky Barrier Rectifiers | |
| 2 A, 100 V Surface Mount Schottky Barrier Rectifiers | |
| 2 A, 90 V Surface Mount Schottky Barrier Rectifiers | |
| 2.0 A Schottky Rectifier 40 V | |
| 20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode | |
| 200 mA, 30 V, Dual Schottky Diode, Common Cathode | |
| 200 mA, 30 V, Dual Schottky Diode | |
| 200 mA, 30 V, Low VF Schottky Diode | |
| 200 mA, 30 V, RF Schottky Diode UHF | |
| 200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode | |
| 200 mA, 30 V, Schottky Barrier Diode, Low VF | |
| 200 mA, 30 V, Schottky Barrier Diode | |
| 200 mA, 30 V, Schottky Diode UHF | |
| 200 mA, 30 V, Schottky Diode | |
| 200 mA, 40 V, Schottky Barrier Diode | |
| 200 mA, 70 V, Schottky Diode UHF | |
| 200 mA, 70 V, Schottky Diode | |
| 25 A Schottky Barrier Rectifiers | |
| 250 mA, 40 V, Low IR Schottky Diode | |
| 250 mA, 40 V, Low VF SOD-323 Schottky Diode | |
| 2A, 30V Schottky Half Bridge | |
| 30 V Schottky Diode, dual, series, UHF | |
| 30A, 100V High Performance Trench Schottky Rectifier in SO8-FL package | |
| 30A, 170V Schottky Rectifier in SO8-FL 30A, 170V Schottky Rectifier in SO8-FL | |
| 30V 0.1A low IR SOD-923 Schottky Diode | |
| 35 V, 10 A Schottky Rectifier | |
| 35 V, 25 A Schottky Rectifier | |
| 40 A Schottky Barrier Rectifiers | |
| 40 A, 15 V Schottky Rectifier | |
| 40 A, 45 V Schottky Rectifier | |
| 45 V, 20 A Schottky Rectifier | |
| 45 V, 30 A Schottky Rectifier | |
| 500 mA, 20 V, Schottky Barrier Diode 20 V, 500 mA Schottky Diodes - DSN2 (0402) | |
| 500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO | |
| 500 mA, 30 V, Schottky Barrier Diode | |
| 500 mA, 30 V, Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A | |
| 500 mA, 30 V, Schottky Diode | |
| 500 mA, 30 V, Trench-based Schottky Diode in X4DFN2 (01005) 30 V, 500 mA Trench-based Schottky Diode assembled X4DFN2 (01005) package | |
| 500 mA, 40 V, Schottky Barrier Diode DSN2 (0201) | |
| 500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A | |
| 500 mA, 40 V, Schottky Power Rectifier, Surface Mount | |
| 5A 100V Schottky Rectifier in SO-8FL | |
| 5A 60V Schottky Rectifier in SO-8FL | |
| 6 A, 100 V High Performance Trench Schottky Rectifier in u8-FL package 5000 / T&R / Pin1 Upper Right | |
| 60 V, 2.0 A Schottky Rectifier | |
| 7.0 V Dual Common Anode Schottky Diode | |
| 7.0 V Dual Common Cathode Schottky Diode | |
| 7.0 V Low Noise Schottky Diode | |
| 7.0 V Schottky Diode, dual, series, UHF | |
| 7.5 A Schottky Barrier Rectifiers | |
| 70 V Schottky Diode | |
| 70V, 100mA Schottky Barrier Diode Series 70V/100mA Schottky Diode SOD-323 | |
| 750 mA, 40 V, Schottky Barrier Diode / Rectifier in SOT-23 | |
| 8 A, 100 V Schottky Diode in SO-8FL 8A 100V Schottky Diode, Wettable Option | |
| 80 V, 20 A L-Series Dual Schottky Rectifier | |
| CoolSiC Schottky diode 1200 V | |
| DIODE ARRAY SCHOTTKY 100V TO220 | |
| DIODE ARRAY SCHOTTKY 60V 3A DPAK | |
| DIODE ARRAY SCHOTTKY 90V TO220AB | |
| Diode Schottky 35V 200A 2-Pin Powertap-III Foam | |
| Diode Schottky 45V 40A 3-Pin(3+Tab) SOT-93 Rail | |
| Diode Schottky 45V 7.5A 2-Pin(2+Tab) TO-220FP | |
| DIODE SCHOTTKY Dual 30V SOT-363 | |
| DIODE SCHOTTKY SOT-723 | |
| Diode Small Signal SCHOTTKY 30V 0.03A | |
| DSN2 0603 Schottky Diode 40V 2A | |
| H-Series Schottky | |
| IDK10G65C - CoolSIC Schottky Diode | |
| IKW50N65RH5 - 650 V, 50 A IGBT Discrete with Silicon Carbide Schottky diode | |
| IKW50N65SS5 - 650 V, 50 A IGBT Discrete with Silicon Carbide Schottky diode | |
| MBR0540T1G - Rectifier Diode, Schottky, 0.5A, 40V | |
| MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V | |
| MBR860 - 8A 60V Schottky Diode | |
| MBRB30H30CT-1 - Schottky Barrier Rectifier, H-Series, 30 V, 30 A | |
| MBRB8H100 - Switch-mode Schottky Power Rectifier Surface Mount Power Package | |
| MBRF30L60CTG - Schottky Barrier Rectifier, 60 V, 30 A | |
| NRVBS3200 - DIODE SCHOTTKY 200V 3A SMB | |
| NRVBS360BT3G - DIODE SCHOTTKY 60V 4A SMB | |
| NSR0130 - SCHOTTKY DIODE SOD923 | |
| NSR0230P2 - SCHOTTKY DIODE SOD923 | |
| NSR0240MXWT5G - Schottky Barrier Diode | |
| NSR05T404MX2 - 500 mA, 40 V, Schottky Barrier Diode in X2DFN2 Schottky Barrier Diode | |
| P-Channel Silicon MOSFET & Schottky Barrier Diode For DC/DC Converter Applications | |
| P-Channel Silicon MOSFET Schottky Barrier Diode DC/DC Converter Applications | |
| PIN Diode Schottky | |
| Rectifier Array Schottky 100V 20A TO-220-3 | |
| Rectifier Diode, Schottky, 0.035A, 30V | |
| Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 70V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.6A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 11.8A, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-252 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 600V V(RRM), Silicon Carbide, TO-220 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-216AA | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 34A, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon Carbide, TO-220 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon Carbide, TO-252 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon Carbide, TO-220 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon Carbide, TO-220 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon Carbide, TO-252 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263AB | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon Carbide, TO-263AB | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 1200V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 9A, 600V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 9A, 600V V(RRM), Silicon Carbide, TO-252 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 9A, 650V V(RRM), Silicon Carbide, TO-220AC | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 30V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 35V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 50V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 35V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V, TO-262AA | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-262AA | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 50V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 80V V(RRM), Silicon, TO-262AA | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 17A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 200A, 30V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 60V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 35V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 26A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 100V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 35V, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 50V, TO-247AD | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 31A, 1200V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V V(RRM), TO-247AC | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V, TO-247AC | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 20V V(RRM), Silicon, TO-252AA | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 100V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB | |
| Rectifier Diode, Schottky, 10A, 45V, TO-220AC | |
| Rectifier Diode, Schottky, 10A, 45V | |
| Rectifier Diode, Schottky, 10A, 600V Carbide | |
| Rectifier Diode, Schottky, 16A, 45V, TO-220AC | |
| Rectifier Diode, Schottky, 1A, 100V, DO-41 | |
| Rectifier Diode, Schottky, 1A, 20V, DO-216AA | |
| Rectifier Diode, Schottky, 1A, 20V | |
| Rectifier Diode, Schottky, 1A, 40V, DO-216AA | |
| Rectifier Diode, Schottky, 2A, 10V | |
| Rectifier Diode, Schottky, 300A, 35V | |
| Rectifier Diode, Schottky, 3A, 30V | |
| Rectifier Diode, Schottky, 3A, 40V | |
| Rectifier Diode, Schottky, 3A, 50V, DO-201AD | |
| Rectifier Diode, Schottky, 3A, 60V, DO-201AD | |
| Rectifier Diode, Schottky, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 50A, 25V, TO-218 | |
| Rectifier Diode, Schottky, 7.5A, 35V, TO-220AC | |
| Rectifier Diode, Schottky, 7.5A, 45V, TO-220AC | |
| Rectifier Diode, Schottky, 8A, 40V, DO-201AD | |
| Rectifier Diode, Schottky, 8A, 45V, DO-201AD | |
| Rectifier Diode, Schottky, 8A, 45V, TO-220AC | |
| Rectifier Diode, Schottky, 8A, 600V Carbide | |
| Schottky Barrier Diode for Balanced Mixer | |
| Schottky Barrier Diode for Detector | |
| Schottky Barrier Diode for High Speed Switching | |
| Schottky Barrier Diode for Mixer | |
| Schottky Barrier Diode for System Protection | |
| Schottky Barrier Diode, 1.5 A, 30 V | |
| Schottky Barrier Diode, 2 A, 40 V Schottky Barrier Diode, 2 A, 40 V | |
| Schottky Barrier Diode, 30 V, 100 mA, Low IR | |
| Schottky Barrier Diode, 30 V, 2.0 A, Low IR DSN2 0603 Schottky Diode 30 V 2A | |
| Schottky Barrier Diode | |
| Schottky Barrier Rectifier, 10 A, 45 V | |
| Schottky Barrier Rectifier, 10 A, 60 V | |
| Schottky Barrier Rectifier, 100 V, 16 A | |
| Schottky Barrier Rectifier, 100 V, 20 A 20 A, 100 V Schottky Rectifier | |
| Schottky Barrier Rectifier, 100 V, 3.0 A | |
| Schottky Barrier Rectifier, 15 A, 45 V | |
| Schottky Barrier Rectifier, 16 A, 45 V | |
| Schottky Barrier Rectifier, 20 A, 80 V | |
| Schottky Barrier Rectifier, 20 A, 90 V | |
| Schottky Barrier Rectifier, 20 V, 3.0 A | |
| Schottky Barrier Rectifier, 200 V, 20 A | |
| Schottky Barrier Rectifier, 25 A, 45 V | |
| Schottky Barrier Rectifier, 30 A, 45 V | |
| Schottky Barrier Rectifier, 30 V, 3.0 A | |
| Schottky Barrier Rectifier, 30 V, 6.0 A | |
| Schottky Barrier Rectifier, 35 V, 8.0 A | |
| Schottky Barrier Rectifier, 40 V, 3.0 A | |
| Schottky Barrier Rectifier, 40 V, 6.0 A | |
| Schottky Barrier Rectifier, 45 V, 20 A | |
| Schottky Barrier Rectifier, 50 V, 3.0 A | |
| Schottky Barrier Rectifier, 60 V, 10 A | |
| Schottky Barrier Rectifier, 60 V, 20 A | |
| Schottky Barrier Rectifier, 60 V, 3.0 A | |
| Schottky Barrier Rectifier, 7.5 A, 45 V | |
| Schottky Barrier Rectifier, Dual, common Cathode, Vr=45V | |
| Schottky Barrier Rectifier, Dual, L-Series, 20 A, 90 V | |
| Schottky Barrier Rectifier, H-Series, 100 V, 20 A | |
| Schottky Barrier Rectifier, H-Series, 100 V, 30 A | |
| Schottky Barrier Rectifier, H-Series, 100 V, 40 A | |
| Schottky Barrier Rectifier, H-Series, 100 V, 60 A | |
| Schottky Barrier Rectifier, H-Series, 60 V, 30 A | |
| Schottky Barrier Rectifier, L-Series, 30 A, 45 V | |
| Schottky Barrier Rectifier, L-Series, 60 V, 10 A | |
| Schottky Barrier Rectifier, L-Series, 60 V, 20 A | |
| Schottky Barrier Rectifier, L-Series, 60 V, 40 A | |
| Schottky Barrier Rectifier | |
| Schottky Diode 7V Low Noise | |
| SCHOTTKY DIODE SOD923 | |
| Schottky Diode UHF 7.0 V | |
| Schottky Diode UHF 70 V | |
| Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA | |
| Schottky Diode, dual, isolated, 7V | |
| Schottky Power Rectifier, Surface Mount, 2.0 A, 10 V | |
| Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V | |
| Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V | |
| Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V | |
| Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V | |
| Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V | |
| Schottky Power Rectifier, Surface Mount, 30 V, 2.0 A | |
| Schottky Power Rectifier, Surface Mount, 4.0 A, 10 V | |
| Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V | |
| Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V | |
| Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 4.0 A, 200 V | |
| Schottky Power Rectifier, Switch-mode, 10 A, 35 V | |
| Schottky Power Rectifier, Switch-mode, 10 A, 45 V | |
| Schottky Power Rectifier, Switch-mode, 15 A, 45 V | |
| Schottky Power Rectifier, Switch-mode, 20 A, 100 V | |
| Schottky Power Rectifier, Switch-mode, 20 A, 200 V | |
| Schottky Power Rectifier, Switch-mode, 20 A, 60 V | |
| Schottky Power Rectifier, Switch-mode, 35 V, 10 A | |
| Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V | |
| Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V | |
| Schottky Power Rectifier, Switch-mode, 40 A, 250 V | |
| Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V | |
| Schottky Power Rectifier, Switch-mode, 6 A, 50 V | |
| Schottky Power Rectifier, Switch-mode, 6 A, 60 V | |
| Schottky Power Rectifier, Switch-mode, Dual, 20 A, 30 V | |
| SCHOTTKY RECTIFIERS | |
| Silicon Carbide (SiC) Schottky Diode – EliteSiC, 100 A, 1700 V, Die Silicon Carbide Schottky Diode 1700V, 100A, Die | |
| Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D3, TO-247-2L SIC DIODE GEN2.0 1200V TO247-2L | |
| Silicon Carbide (SiC) Schottky Diode – EliteSiC, 25 A, 1700 V, D1, TO-247-2L Silicon Carbide Schottky Diode 1700 V, 25 A | |
| Silicon Carbide (SiC) Schottky Diode – EliteSiC, 50 A, 1200 V, D3, TO-247-2L | |
| Surface Mount Schottky Power Rectifier | |
| Trench Schottky Rectifier Low Forward Voltage, Dual Die 120V, 30A in TO-220 package | |
| Trench Schottky Rectifier Very Low Leakage 10A, 45V | |
| Trench Schottky Rectifier Very Low Leakage 12A, 45V | |
| Trench Schottky Rectifier, 8A, 60V Very Low Leakage | |
| Trench Schottky Rectifier, Low VF, 12 A, 120 V | |
| Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package | |
| Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package | |
| Trench Schottky Rectifier, Very Low Leakage, 100V, 5A, | |
| Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package | |
| Trench-based Schottky Rectifier |
| << Prev | Next >> |