onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR460MFST1G

Description
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR460MFST1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V

Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1174845-MBR460MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1174845-MBR460MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1174845-MBR460MFST1G
Win Source Part Number: 1174845-MBR460MFST1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MBR460MFST1GOSDKR,MB R460MFST1G-ND,MBR460 MFST1GOSTR,MBR460MFS T1GOSCT Base Product Number: MBR460

Win Source Part Number: 1174845-MBR460MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MBR460MFST1GOSDKR,MBR460MFST1G-ND,MBR460MFST1GOSTR,MBR460MFST1GOSCT
Base Product Number: MBR460

Buy Now Datasheet
Singapore, Singapore
Schottky 4.0 A 60 V Diode and Rectifier
280-MBR460MFST1G
Schottky 4.0 A 60 V Diode and Rectifier 280-MBR460MFST1G
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR460MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR460MFST1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR460MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR460MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR460MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR460MFST1GOSCT-ND
Single Diodes MBR460MFST1GOSCT-ND
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR460MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR460MFST1GOSTR-ND
Single Diodes MBR460MFST1GOSTR-ND
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR460MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR460MFST1G
Schottky Diodes & Rectifiers MBR460MFST1G
Schottky Diodes & Rectifiers 4.0 A 60 V SCHOTTKY DIODE

Schottky Diodes & Rectifiers 4.0 A 60 V SCHOTTKY DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR460MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR460MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR460MFST1G
DIODE SCHOTTKY 60V 4A 5DFN

DIODE SCHOTTKY 60V 4A 5DFN

Supplier's Site
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 97W6135 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
97W6135
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi 97W6135
SCHOTTKY RECTIFIER, 60V, 4A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:740mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 60V, 4A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:740mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBR460MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR460MFST1G
Single Diodes MBR460MFST1G
DIODE SCHOTTKY 60V 4A 5DFN

DIODE SCHOTTKY 60V 4A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number MBR460MFST1G 1174845-MBR460MFST1G 280-MBR460MFST1G MBR460MFST1GOSCT-ND MBR460MFST1G MBR460MFST1G 97W6135 MBR460MFST1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4.0 A 60 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Package SO-8 FL 8-PowerTDFN, 5 Leads SO-8 DFN 8-PowerTDFN, 5 Leads
Life Cycle Stage Active Active
VF 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data