Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Package: Heptawatt-7 (Horizontal, Bent and Staggered Leads)
Product Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Mounting Type: Requires Holder
DIODE SIL CARB 1.2KV 5A TO252-2 Product overview: IDM05G120C5XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDM05G120C5XTMA1
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-252
Diode Silicon Carbide Schottky 1200V 5A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 1200V 5A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 1200V 5A (DC) Surface Mount PG-TO252-2
DIODE SIL CARB 1.2KV 5A TO252-2
SIC SCHOTTKY DIODE, 1.2KV, 22.2A, TO-252; Product Range:thinQ 5G 1200V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC CHIP/DISCRETE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-IDM05G120C5XTMA1 | IDM05G120C5XTMA1 | IDM05G120C5XTMA1TR-ND | IDM05G120C5XTMA1 | 34AC1581 | IDM05G120C5XTMA1 | |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | 1.2KV 5A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 22.2A, To-252; Product Range Infineon | Schottky Diodes & Rectifiers | |
| VF | 0.5000 volts | 1.8 volts | |||||
| VR | 20 volts | ||||||
| Package | Tape & Reel (TR) | PG-TO252-2 | TO-252-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |