Rochester Electronics Datasheets for Temperature Sensor Chips

Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more

Product Name Notes
1.8 V Digital Temperature Sensor
Digital Temperature Sensor with 2-wire Interface and SMBus Time-Out
Digital Temperature Sensor, WLP LF T&R
Digital Temperature Sensor
I3C, I2C-bus, 0.5 °C accuracy, digital temperature sensor
KTY11 - Analog Current Output Temperature Sensor
KTY83 - Silicon temperature sensors
LM26LV 1.6V-Capable Temperature Sensor Switch with Factory Programmed Trip Points
LM75 - Temperature Sensor with I2C Interface
LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface
LM86 0.75C Remote and Local Temperature Sensor with SMBus Interface
LM89 - Remote and Local Temperature Sensor with SMBus Interface
LM89 0.75C Remote and Local Temperature Sensor with SMBus Interface
LM90 Remote and Local Temperature Sensor with SMBus Interface
LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface
LM95071-Q1 Automotive Grade, 1C Temperature Sensor with SPI Interface
LM95231 Dual Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface
LM95245 +0.75C remote local temperature sensor with SMBus
LM99 Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface
MAX6501 +2.7V To +5.5V, Micropower Temperature Switch
NVT210 - Digital Temperature Sensor with Series Resistance Cancellation for Automotive Applications
NVT211 -Digital Temperature Sensor with Series Resistance Cancellation Local and Remote thermal sensor with Therm and Alert functionality
SA56004 - Digital Temperature Sensor, SMBus, Remote/Local
SA56004 - SENSOR TEMPERATURE I2C/SMBUS 8SO
SA56004 - Sensor Temperature I2C/Smbus
Silicon temperature sensors
SIT8924BE - 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator
Temperature Sensor with Series Resistance Cancellation
Temperature Sensor, 1.3Cel, 8 Pin
Temperature Sensor, CMOS, Rectangular, 5 Pin, Surface Mount
Temperature Sensor, Rectangular, 5 Pin, Surface Mount
Temperature Sensor, Rectangular, 6 Pin, Surface Mount
Temperature Sensor, Rectangular, 8 Pin, Surface Mount
Temperature Sensor
TMP302 - Automotive Grade, Low-Power, Easy-To-Use, Temperature Switch, SOT-6
TMP302 - Easy-To-Use, Low-Power, Low-Supply Temperature Switch In Micropackage, SOT-563, 6 PIN
TMP431 - 1C Temperature Sensor with Series-R, N-Factor, and Automatic Beta Compensation, VSSOOP-8