RF Diode Schottky - 2 Independent 7V 120mW SC-88/SC70-6/SOT-363
Schottky Diode, dual, isolated, 7V
RF DIODE SCHOTTKY 7V 120MW SC88
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | MBD110DWT1G-ND | MBD110DWT1G | MBD110DWT1G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SC-88/SC70-6/SOT-363 6 LEAD | SOT363; SC-88/SC70-6/SOT-363 |
| VR | 7 volts |