Schottky Barrier Rectifier, Dual, L-Series, 20 A, 90 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR20L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 90 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 90 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20L45CTG can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V, TO-220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1216064-MBR20L45CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20L45CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SR1050D0G; SB1050CT_T0_10001; SB1040CT_T0_00001;
Introduction Date: July 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 20A45V TO220 SCH
DIODE ARR SCHOTT 45V 10A TO220
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-MBR20L45CTG | MBR20L45CTG | 1216064-MBR20L45CTG | MBR20L45CTG-ND | MBR20L45CTG | MBR20L45CTG |
| Product Name | Dual Schottky 20 A 90 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20L45CTG | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete | Removed |