Rochester Electronics Datasheets for RS-232, RS-422, and RS-485 Interfaces

RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more

Product Name Notes
+5V POWERED RS-232 TRANSMITTERS/RECEIVE RS WITH 0.1MICROFARAD EXTERNAL CAPACITORS
26LS30 - Line Driver, Dual Differential, High Speed RS-422 Pparty Line/Quad Single Ended RS-423 - Dual marked (5962-86721012A)
26LS30 - Line Driver, Dual Differential, RS-422 Pparty Line/Quad Single Ended RS-423 - Dual marked (5962-8672101FA)
26LS30 - Line Driver, Dual Differential, RS-422 Pparty Line/Quad Single Ended RS-423
26LS31 - Line Driver, Quad Differenctial, High Speed, RS-422 - Dual marked (5962-7802301M2A)
26LS31 - Line Driver, Quad Differenctial, High Speed, RS-422 - Dual marked (5962-7802301MEA)
26LS31 - Line Driver, Quad Differenctial, High Speed, RS-422
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802001M2A)
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802001MEA)
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802001MFA)
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-87616012A)
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-8761601EA)
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423
26LS33 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802002M2A)
26LS33 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802002MEA)
26LS33 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-7802002MFA)
26LS33 - Line Recieiver, Quad Differential, RS-422 and RS-423
26LS34 - Line Recieiver, Quad Differential, RS-422 and RS-423 - Dual marked (5962-8759601EA)
26LS34 - Line Recieiver, Quad Differential, RS-422 and RS-423
5V Powered RS-232 Transmitters/Recieve rs, 2 Func, 2 Driver, 2 Rcvr, PDSO16
CS4220 - 24-Bit Stereo Audio Codec With 3V Interface
CS4221 - 24-Bit Stereo Audio Codec With 3V Interface
CS4222 - 20-Bit Stereo Audio Codec With Volume Control
CS4223 - 24-Bit 105 Db Audio Codec With Volume Control
CS4224 - 24-Bit 105 Db Audio Codec With Volume Control
CS4226 - Surround Sound Codec
CS4227 - Six Channel, 20-Bit Codec
CS4228 - Audio IC 24-Bit 96kHz Multi-Channel Codec
CS42324 - 10-In, 6-Out, 2 Vrms Audio Codec
Dual Transmitter/Receiver RS-232 18-Pin PDIP
Dual Transmitter/Receiver RS-232 18-Pin SOIC W
Dual Transmitter/Receiver RS-232/RS-562 18-Pin PDIP
Line Recieiver, Quad Differential, RS-422 and RS-423
Line Transceiver, RS-232 Compatible, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Line Transceiver, RS-232 Compatibler, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO16
Line Transceiver, RS-232 Compatibler, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Line Transceiver, RS-232 Compatibler, 2 Func, 2 Driver, 2 Rcvr, PDSO16
LT1330 - 5V RS232 Xcvr w/3V Logic Interface
Quad Receiver RS-232 14-Pin SOIC N Rail
Quint Transmitter Triple Receiver RS-232 28-Pin SOIC
RS-232 Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
RS-232 Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
RS-232 Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28
RS-232 Transceivers, 3 Func, 3 Driver, 5 Rcvr, PDSO28
RS-232 Transmitter/Reciever s
RS-232 Transmitters/Receive rs
RS-232 Transmitters/Recieve rs, 3 Func, 5 Driver, 3 Rcvr, PDSO24
RS-232 Transmitters/Recieve rs, 3 Func, 5 Driver, 3 Rcvr
RS-232 Transmitters/Recieve rs, 4 Func, 4 Driver, 5 Rcvr, PDSO28
RS-232 Transmitters/Recieve rs
SN65C23243 3-V to 5.5-V Dual RS-232 Port
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN65HVD05 High-Output RS-485 Transceiver
SN65HVD10 3.3 V Half-duplex RS-485 Transceiver, 32Mbps
SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert
SN65HVD20 Extended Common-mode RS-485 Transceiver
SN65HVD21 Extended Common-mode RS-485 Transceiver
SN65HVD23 Extended Common-mode RS-485 Transceiver
SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables
SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables
SN65LBC173A Quadruple RS-485 Differential Line Receivers
SN65LBC174A Quadruple RS-485 Differential Line Drivers
SN65LBC175A Quadruple RS-485 Differential Line Receivers
SN65LBC184 RS-485 Transceiver with Integrated Transient Voltage Suppression
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver
SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN75LBC173A Quadruple RS-485 Differential Line Receivers
SP207 - High Speed 5V High Performance RS232 Transceiver
SP213 - High Speed 5V High Performance RS232 Transceiver
SP241 - 5V Powered Multi-Channel RS-232 Driver/Receiver
SP3481 - 3.3V Low Power Half-Duplex RS-485 Transceiver With 10M Bits/S Data Rate
SP385 - 3V To +5V RS-232 Line Driver/Receiver
Switching Controller, 485kHz Switching Freq-Max, DMOS, PDSO20
Triple Transmitter Quint Receiver RS-232