Infineon Technologies AG 650V 9A Diode and Rectifier IDK09G65C5XTMA2

Description
DIODE SIL CARB 650V 9A TO263-2 Product overview: IDK09G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK09G65C5XTMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 9A TO263-2 Product overview: IDK09G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK09G65C5XTMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 9A Diode and Rectifier
280-IDK09G65C5XTMA2
650V 9A Diode and Rectifier 280-IDK09G65C5XTMA2
DIODE SIL CARB 650V 9A TO263-2 Product overview: IDK09G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK09G65C5XTMA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 9A TO263-2 Product overview: IDK09G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK09G65C5XTMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDK09G65C5XTMA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064315-IDK09G65C5XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064315-IDK09G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064315-IDK09G65C5XTMA2
Win Source Part Number: 1064315-IDK09G65C5XT MA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 9A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 9 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 1.6 mA @ 650 V Capacitance @ Vr, F: 270pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-2 Alternative Parts (Cross-Reference): IDK09G65C5XTMA2IDK09 G65C5; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP001633200 Base Product Number: IDK09G65

Win Source Part Number: 1064315-IDK09G65C5XTMA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 9A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 9 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 1.6 mA @ 650 V
Capacitance @ Vr, F: 270pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-2
Alternative Parts (Cross-Reference): IDK09G65C5XTMA2IDK09G65C5;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP001633200
Base Product Number: IDK09G65

Buy Now Datasheet
Single Diodes - 448-IDK09G65C5XTMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 9A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 9A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDK09G65C5XTMA2
Schottky Diodes & Rectifiers IDK09G65C5XTMA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK09G65C5XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK09G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers IDK09G65C5XTMA2
DIODE SIL CARB 650V 9A TO263-2

DIODE SIL CARB 650V 9A TO263-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-IDK09G65C5XTMA2 IDK09G65C5XTMA2 1064315-IDK09G65C5XTMA2 448-IDK09G65C5XTMA2TR-ND IDK09G65C5XTMA2 IDK09G65C5XTMA2
Product Name 650V 9A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PG-TO263-2 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-2
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data