Manufacturer: ON Semiconductor
Win Source Part Number: 022442-MBRM120LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRM120L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MB120L; UPS120; UPS120E3-TR7; CD216A-B120LLF;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Rectifier Diode, Schottky, 1A, 20V, DO-216AA
1A 20V Schottky Rectifier, DO-216AA, Surface Mount Product overview: MBRM120LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
SCHOTTKY RECTIFIER, 1A, 20V, 457, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
DIODE, SCHOTTKY, 1A, POWERMITE; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A POWERMITE
DIODE SCHOTTKY 20V 1A POWERMITE
Schottky Diodes & Rectifiers 1A 20V Low Vf
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 022442-MBRM120LT3G | MBRM120LT3G | 280-MBRM120LT3G | MBRM120LT3GOSDKR-ND | 83H7268 | 58M8744 | MBRM120LT3G | MBRM120LT3G | MBRM120LT3G |
| Product Name | Diodes, Rectifiers - Single - MBRM120LT3G | Schottky SMD 1A 20V Diode and Rectifier | Single Diodes | Schottky Rectifier, 1A, 20V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 1A, Powermite; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | POWERMITE 3; Powermite | POWERMITE | Tape and Reel | DO-216AA | DO-216AA | DO-216AA | POWERMITE | ||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |