onsemi Schottky Diodes & Rectifiers MBR130T3G

Description
Diode Schottky 30V 1A SOD123
Request a Quote Datasheet
Description
Diode Schottky 30V 1A SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7815635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815635P
Schottky Diodes & Rectifiers 7815635P
Diode Schottky 30V 1A SOD123

Diode Schottky 30V 1A SOD123

Supplier's Site
Schottky Diodes & Rectifiers - 7815635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815635
Schottky Diodes & Rectifiers 7815635
Diode Schottky 30V 1A SOD123

Diode Schottky 30V 1A SOD123

Supplier's Site
 - MBR130T3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Single Diodes - MBR130T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T3GOSCT-ND
Single Diodes MBR130T3GOSCT-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR130T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T3GOSTR-ND
Single Diodes MBR130T3GOSTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR130T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T3GOSDKR-ND
Single Diodes MBR130T3GOSDKR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR130T3G - 126579-MBR130T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR130T3G
126579-MBR130T3G
Diodes, Rectifiers - Single - MBR130T3G 126579-MBR130T3G
Manufacturer: ON Semiconductor Win Source Part Number: 126579-MBR130T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Current - Reverse Leakage @ Vr: 60μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 126579-MBR130T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Current - Reverse Leakage @ Vr: 60μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1A 30V Diode and Rectifier
280-MBR130T3G
Schottky SMD 1A 30V Diode and Rectifier 280-MBR130T3G
1A 30V Schottky Rectifier, SOD-123, Surface Mount Product overview: MBR130T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T3G can be used for catalog matching and distributor lookup.

1A 30V Schottky Rectifier, SOD-123, Surface Mount Product overview: MBR130T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR130T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR130T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR130T3G
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site
Single Diodes - MBR130T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR130T3G
Single Diodes MBR130T3G
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi - 42K0004 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi
42K0004
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi 42K0004
SCHOTTKY RECTIFIER, 1A, 30V SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:5.5A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:5.5A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR130T3G
Schottky Diodes & Rectifiers MBR130T3G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 7815635P 7815635 MBR130T3G MBR130T3GOSCT-ND 126579-MBR130T3G 280-MBR130T3G MBR130T3G MBR130T3G 42K0004 MBR130T3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - MBR130T3G Schottky SMD 1A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
Package SOD-123; SOD-123 SOD-123; Sod-123fl SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Life Cycle Stage Active Active Active
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 3 A low VF Schottky barrier rectifier - PMEG060V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details