onsemi Dual Schottky 30V 200mA Diode and Rectifier MBD54DWT1G

Description
Schottky Rectifier Diode, 30V, 200mA, 5ns, Dual, SOT-363-6 Product overview: MBD54DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD54DWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode, 30V, 200mA, 5ns, Dual, SOT-363-6 Product overview: MBD54DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD54DWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-MBD54DWT1G
Dual Schottky 30V 200mA Diode and Rectifier 286-MBD54DWT1G
Schottky Rectifier Diode, 30V, 200mA, 5ns, Dual, SOT-363-6 Product overview: MBD54DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD54DWT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 30V, 200mA, 5ns, Dual, SOT-363-6 Product overview: MBD54DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD54DWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7925593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925593P
Schottky Diodes & Rectifiers 7925593P
Dual Schottky Diode 200mA Fast SOT363

Dual Schottky Diode 200mA Fast SOT363

Supplier's Site
Schottky Diodes & Rectifiers - 7925593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925593
Schottky Diodes & Rectifiers 7925593
Dual Schottky Diode 200mA Fast SOT363

Dual Schottky Diode 200mA Fast SOT363

Supplier's Site
Schottky Diodes & Rectifiers - 1454164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454164
Schottky Diodes & Rectifiers 1454164
Dual Schottky Diode 200mA Fast SOT363

Dual Schottky Diode 200mA Fast SOT363

Supplier's Site
Diodes, Rectifiers - Arrays - MBD54DWT1G - 022367-MBD54DWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBD54DWT1G
022367-MBD54DWT1G
Diodes, Rectifiers - Arrays - MBD54DWT1G 022367-MBD54DWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022367-MBD54DWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363

Manufacturer: ON Semiconductor
Win Source Part Number: 022367-MBD54DWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - MBD54DWT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - MBD54DWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBD54DWT1GOSCT-ND
Diode Arrays MBD54DWT1GOSCT-ND
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MBD54DWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MBD54DWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBD54DWT1GOSTR-ND
Diode Arrays MBD54DWT1GOSTR-ND
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBD54DWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBD54DWT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBD54DWT1G
DIODE ARR SCHOTT 30V 200MA SC88

DIODE ARR SCHOTT 30V 200MA SC88

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBD54DWT1G
Schottky Diodes & Rectifiers MBD54DWT1G
Schottky Diodes & Rectifiers 30V 150mW Dual Isolated

Schottky Diodes & Rectifiers 30V 150mW Dual Isolated

Buy Now Datasheet
Diode Arrays - MBD54DWT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBD54DWT1G
Diode Arrays MBD54DWT1G
DIODE ARRAY SCHOTTKY 30V SC88

DIODE ARRAY SCHOTTKY 30V SC88

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sot-363; Diode Configuration Onsemi - 26K3670 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-363; Diode Configuration Onsemi
26K3670
Schottky Rectifier, 200Ma, 30V, Sot-363; Diode Configuration Onsemi 26K3670
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:600mA; No. of Pins:6Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:600mA; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 0.2A, 30V, Sot-363; Diode Configuration Onsemi - 11AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sot-363; Diode Configuration Onsemi
11AC3334
Diode, Schottky, 0.2A, 30V, Sot-363; Diode Configuration Onsemi 11AC3334
DIODE, SCHOTTKY, 0.2A, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Ultrafast, 0.2A, 30V, Sot-363; Diode Configuration Onsemi - 29X6020 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 0.2A, 30V, Sot-363; Diode Configuration Onsemi
29X6020
Rectifier, Ultrafast, 0.2A, 30V, Sot-363; Diode Configuration Onsemi 29X6020
RECTIFIER, ULTRAFAST, 0.2A, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 0.2A, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 286-MBD54DWT1G 7925593P 7925593 022367-MBD54DWT1G MBD54DWT1G MBD54DWT1GOSCT-ND MBD54DWT1G MBD54DWT1G MBD54DWT1G 26K3670 11AC3334 29X6020
Product Name Dual Schottky 30V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBD54DWT1G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier, 200Ma, 30V, Sot-363; Diode Configuration Onsemi Diode, Schottky, 0.2A, 30V, Sot-363; Diode Configuration Onsemi Rectifier, Ultrafast, 0.2A, 30V, Sot-363; Diode Configuration Onsemi
Package Tape and Reel SOT363; SOT-363 (SC-88) SOT363; Sot-363 (sc-88) SOT363; SC-88/SC70-6/SOT-363 SC-88-6-EUT-CPR SOT363; 6-TSSOP, SC-88, SOT-363 SOT363 SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Diode Type Schottky Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details