Manufacturer: ON Semiconductor
Win Source Part Number: 925989-MBR4015LWT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 925989-MBR4015LWT |
| Product Name | Diodes, Rectifiers - Arrays - MBR4015LWT |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3 |